Keysight Technologies,Inc. Cal Dc Electronic Load, Prog, 60V/30A; Product Range Keysight Technologies N3302A CAL

Description
CAL DC ELECTRONIC LOAD, PROG, 60V/30A; Product Range:N3300 Series; Power Rating:150W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:60V; Operating Current Max:30A; Manufacturer Warranty:1 Year RoHS Compliant: Yes
Datasheet
Description
CAL DC ELECTRONIC LOAD, PROG, 60V/30A; Product Range:N3300 Series; Power Rating:150W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:60V; Operating Current Max:30A; Manufacturer Warranty:1 Year RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Dc Electronic Load, Prog, 60V/30A; Product Range Keysight Technologies - 12AC5838 - Newark, An Avnet Company
Chicago, IL, United States
Cal Dc Electronic Load, Prog, 60V/30A; Product Range Keysight Technologies
12AC5838
Cal Dc Electronic Load, Prog, 60V/30A; Product Range Keysight Technologies 12AC5838
CAL DC ELECTRONIC LOAD, PROG, 60V/30A; Product Range:N3300 Series; Power Rating:150W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:60V; Operating Current Max:30A; Manufacturer Warranty:1 Year RoHS Compliant: Yes

CAL DC ELECTRONIC LOAD, PROG, 60V/30A; Product Range:N3300 Series; Power Rating:150W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:60V; Operating Current Max:30A; Manufacturer Warranty:1 Year RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5838
Product Name Cal Dc Electronic Load, Prog, 60V/30A; Product Range Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6993-ea-psb-10060-1000-4u-wc-30000w-32212 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 1000 amps
View Details