Keysight Technologies,Inc. Dc Electronic Load Cal W/d, Prog, 60V; Product Range Keysight Technologies N3302A CAL D

Description
DC ELECTRONIC LOAD CAL W/D, PROG, 60V; Product Range:N3300 Series; Power Rating:150W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:60V; Operating Current Max:30A; Manufacturer Warranty:1 Year RoHS Compliant: Yes
Datasheet
Description
DC ELECTRONIC LOAD CAL W/D, PROG, 60V; Product Range:N3300 Series; Power Rating:150W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:60V; Operating Current Max:30A; Manufacturer Warranty:1 Year RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Electronic Load Cal W/d, Prog, 60V; Product Range Keysight Technologies - 12AC5839 - Newark, An Avnet Company
Chicago, IL, United States
Dc Electronic Load Cal W/d, Prog, 60V; Product Range Keysight Technologies
12AC5839
Dc Electronic Load Cal W/d, Prog, 60V; Product Range Keysight Technologies 12AC5839
DC ELECTRONIC LOAD CAL W/D, PROG, 60V; Product Range:N3300 Series; Power Rating:150W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:60V; Operating Current Max:30A; Manufacturer Warranty:1 Year RoHS Compliant: Yes

DC ELECTRONIC LOAD CAL W/D, PROG, 60V; Product Range:N3300 Series; Power Rating:150W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:60V; Operating Current Max:30A; Manufacturer Warranty:1 Year RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5839
Product Name Dc Electronic Load Cal W/d, Prog, 60V; Product Range Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

UDP1306C 1Ch Value-Series Linear DC Power Supply - UDP1306C - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 32.0 volts
View Details
Wall Plug; 120 VAC; 1 A; 120 VAC @ 60 Hz; 2-13/16 in.; 2-3/16 in.; 1-7/8 in. - 70218401 - Allied Electronics, Inc.
Specs
Technology Linear Power Supply
Form Factor Wall Mount
Applications Commercial
View Details
Programmable Switching DC Power Supply - SPS5162X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details