Keysight Technologies,Inc. Dc Electronic Load Mainframe, 1.8Kw; Product Range Keysight Technologies N3300A

Description
DC ELECTRONIC LOAD MAINFRAME, 1.8KW; Product Range:N3300 Series; Power Rating:1.8kW; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:240V; Operating Current Max:360A; Manufacturer Warranty:1 Year RoHS Compliant: Yes
Datasheet
Description
DC ELECTRONIC LOAD MAINFRAME, 1.8KW; Product Range:N3300 Series; Power Rating:1.8kW; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:240V; Operating Current Max:360A; Manufacturer Warranty:1 Year RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Electronic Load Mainframe, 1.8Kw; Product Range Keysight Technologies - 95H8001 - Newark, An Avnet Company
Chicago, IL, United States
Dc Electronic Load Mainframe, 1.8Kw; Product Range Keysight Technologies
95H8001
Dc Electronic Load Mainframe, 1.8Kw; Product Range Keysight Technologies 95H8001
DC ELECTRONIC LOAD MAINFRAME, 1.8KW; Product Range:N3300 Series; Power Rating:1.8kW; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:240V; Operating Current Max:360A; Manufacturer Warranty:1 Year RoHS Compliant: Yes

DC ELECTRONIC LOAD MAINFRAME, 1.8KW; Product Range:N3300 Series; Power Rating:1.8kW; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:240V; Operating Current Max:360A; Manufacturer Warranty:1 Year RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 95H8001
Product Name Dc Electronic Load Mainframe, 1.8Kw; Product Range Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-psi-10080-170-3u-27656 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 170 amps
View Details