Keysight Technologies,Inc. Oscilloscope Probe, 500 Mhz, Passive, 400 V, 20 Keysight Technologies N2875A

Description
OSCILLOSCOPE PROBE, 500 MHZ, PASSIVE, 400 V, 20:1 ROHS COMPLIANT: YES
Datasheet
Description
OSCILLOSCOPE PROBE, 500 MHZ, PASSIVE, 400 V, 20:1 ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope Probe, 500 Mhz, Passive, 400 V, 20 Keysight Technologies - 77R2044 - Newark, An Avnet Company
Chicago, IL, United States
Oscilloscope Probe, 500 Mhz, Passive, 400 V, 20 Keysight Technologies
77R2044
Oscilloscope Probe, 500 Mhz, Passive, 400 V, 20 Keysight Technologies 77R2044
OSCILLOSCOPE PROBE, 500 MHZ, PASSIVE, 400 V, 20:1 ROHS COMPLIANT: YES

OSCILLOSCOPE PROBE, 500 MHZ, PASSIVE, 400 V, 20:1 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 77R2044
Product Name Oscilloscope Probe, 500 Mhz, Passive, 400 V, 20 Keysight Technologies
Probe Type Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Pin Tip Probe to Shrouded R/A Banana Plug, 18 AWG PVC Test Lead - 666 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Double-Ended Coaxial Probe -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details