Keysight Technologies,Inc. Test Probes N2873A

Description
Test Probes PASSIVE PROBE 10:1 500MHz
Datasheet
Description
Test Probes PASSIVE PROBE 10:1 500MHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Probes
N2873A
Test Probes N2873A
Test Probes PASSIVE PROBE 10:1 500MHz

Test Probes PASSIVE PROBE 10:1 500MHz

Buy Now Datasheet
Oscilloscope Probe, 500 Mhz, Passive, 400 V, 10 Keysight Technologies - 51R8428 - Newark, An Avnet Company
Chicago, IL, United States
Oscilloscope Probe, 500 Mhz, Passive, 400 V, 10 Keysight Technologies
51R8428
Oscilloscope Probe, 500 Mhz, Passive, 400 V, 10 Keysight Technologies 51R8428
OSCILLOSCOPE PROBE, 500 MHZ, PASSIVE, 400 V, 10:1 ROHS COMPLIANT: YES

OSCILLOSCOPE PROBE, 500 MHZ, PASSIVE, 400 V, 10:1 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number N2873A 51R8428
Product Name Test Probes Oscilloscope Probe, 500 Mhz, Passive, 400 V, 10 Keysight Technologies
Probe Type Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Banana, Meter Interface - 461-1059-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Hook; Pin and Socket
Voltage Rating 5000 volts
Approvals RoHS Compliant
View Details
Keystone Electronics Corp.
View Details
0.075
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details