Keysight Technologies,Inc. Oscilloscope Probe, 350 Mhz, Passive, 400 V, 10 Keysight Technologies N2872A

Description
OSCILLOSCOPE PROBE, 350 MHZ, PASSIVE, 400 V, 10:1 ROHS COMPLIANT: YES
Datasheet
Description
OSCILLOSCOPE PROBE, 350 MHZ, PASSIVE, 400 V, 10:1 ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope Probe, 350 Mhz, Passive, 400 V, 10 Keysight Technologies - 77R2043 - Newark, An Avnet Company
Chicago, IL, United States
Oscilloscope Probe, 350 Mhz, Passive, 400 V, 10 Keysight Technologies
77R2043
Oscilloscope Probe, 350 Mhz, Passive, 400 V, 10 Keysight Technologies 77R2043
OSCILLOSCOPE PROBE, 350 MHZ, PASSIVE, 400 V, 10:1 ROHS COMPLIANT: YES

OSCILLOSCOPE PROBE, 350 MHZ, PASSIVE, 400 V, 10:1 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 77R2043
Product Name Oscilloscope Probe, 350 Mhz, Passive, 400 V, 10 Keysight Technologies
Probe Type Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Shrouded R/A Banana Plug to Alligator Clip, 18 AWG Silicone Test Lead - 9926 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.075
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details