Keysight Technologies,Inc. Oscilloscope Probe, 10 Keysight Technologies N2862B

Description
OSCILLOSCOPE PROBE, 10:1, 150MHZ; Oscilloscope Probe Function:Passive; Bandwidth:150MHz; Input Voltage Max:300V; Test Probe Attenuation:10:1; For Use With:Keysight Technologies InfiniiVision & Infiniium Series Oscilloscopes RoHS Compliant: Yes
Description
OSCILLOSCOPE PROBE, 10:1, 150MHZ; Oscilloscope Probe Function:Passive; Bandwidth:150MHz; Input Voltage Max:300V; Test Probe Attenuation:10:1; For Use With:Keysight Technologies InfiniiVision & Infiniium Series Oscilloscopes RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Keysight Technologies N28xxA/B passive probes are designed for general-purpose use with a bandwidth of up to 500 MHz and a high input resistance of 10 M,Ѷ, which minimizes probe loading. These probes feature a 10:1 attenuation ratio, except for the N2889A model, which offers a switchable attenuation ratio of 1:1 and 10:1. They are compatible with Keysight's InfiniiVision and Infiniium Series oscilloscopes that have a 1 M,Ѷ BNC input. The probes have a maximum input voltage of 300 V RMS (or > 400 Vpk) and are rated for CAT I and CAT II applications. They also include a scope compensation range of 5-30 pF and operate within a temperature range of 0 to 50 °C with 80% relative humidity. The cable length is 1.2 m for most models, ensuring flexibility during use. The probes conform to IEC-61010-031:2002 safety standards, making them suitable for various testing environments.

Datasheet Summary
Powered by GS/AI

The Keysight Technologies N28xxA/B passive probes are designed for general-purpose use with a bandwidth of up to 500 MHz and a high input resistance of 10 M,Ѷ, which minimizes probe loading. These probes feature a 10:1 attenuation ratio, except for the N2889A model, which offers a switchable attenuation ratio of 1:1 and 10:1. They are compatible with Keysight's InfiniiVision and Infiniium Series oscilloscopes that have a 1 M,Ѷ BNC input. The probes have a maximum input voltage of 300 V RMS (or > 400 Vpk) and are rated for CAT I and CAT II applications. They also include a scope compensation range of 5-30 pF and operate within a temperature range of 0 to 50 °C with 80% relative humidity. The cable length is 1.2 m for most models, ensuring flexibility during use. The probes conform to IEC-61010-031:2002 safety standards, making them suitable for various testing environments.

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope Probe, 10 Keysight Technologies - 13T9142 - Newark, An Avnet Company
Chicago, IL, United States
Oscilloscope Probe, 10 Keysight Technologies
13T9142
Oscilloscope Probe, 10 Keysight Technologies 13T9142
OSCILLOSCOPE PROBE, 10:1, 150MHZ; Oscilloscope Probe Function:Passive; Bandwidth:150MHz; Input Voltage Max:300V; Test Probe Attenuation:10:1; For Use With:Keysight Technologies InfiniiVision & Infiniium Series Oscilloscopes RoHS Compliant: Yes

OSCILLOSCOPE PROBE, 10:1, 150MHZ; Oscilloscope Probe Function:Passive; Bandwidth:150MHz; Input Voltage Max:300V; Test Probe Attenuation:10:1; For Use With:Keysight Technologies InfiniiVision & Infiniium Series Oscilloscopes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 13T9142
Product Name Oscilloscope Probe, 10 Keysight Technologies
Probe Type Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
X100W Mini-Hook to Stacking Mini Banana Plug, 22 AWG PVC Test Lead - 216W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.156
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details