Keysight Technologies,Inc. Test Probes N2819A

Description
Test Probes DIFFERENTIAL PROBE 800MHz W/AUTO PROBE
Datasheet
Description
Test Probes DIFFERENTIAL PROBE 800MHz W/AUTO PROBE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Probes
N2819A
Test Probes N2819A
Test Probes DIFFERENTIAL PROBE 800MHz W/AUTO PROBE

Test Probes DIFFERENTIAL PROBE 800MHz W/AUTO PROBE

Buy Now Datasheet
Probe, Differential, 2%; Oscilloscope Probe Function Keysight Technologies - 06X2961 - Newark, An Avnet Company
Chicago, IL, United States
Probe, Differential, 2%; Oscilloscope Probe Function Keysight Technologies
06X2961
Probe, Differential, 2%; Oscilloscope Probe Function Keysight Technologies 06X2961
PROBE, DIFFERENTIAL, 2%; Oscilloscope Probe Function:Differentia l; Bandwidth:800MHz; Input Voltage Max:15V; Test Probe Attenuation:10:1; Product Range:-; Accuracy %:2%; Test Probe Functions:Differenti al; Test Probe Type:Oscilloscope RoHS Compliant: Yes

PROBE, DIFFERENTIAL, 2%; Oscilloscope Probe Function:Differential; Bandwidth:800MHz; Input Voltage Max:15V; Test Probe Attenuation:10:1; Product Range:-; Accuracy %:2%; Test Probe Functions:Differential; Test Probe Type:Oscilloscope RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number N2819A 06X2961
Product Name Test Probes Probe, Differential, 2%; Oscilloscope Probe Function Keysight Technologies
Probe Type Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
XH Macro-Hook to 9305 Stacking Shrouded R/A Banana Plug, 18 AWG PVC Test Lead - 635XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
EZiCoax: Single-piece Coax for Interposer Solutions -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details