Keysight Technologies,Inc. Oscilloscope Probe, 200 Mhz, Differential, 20 V, 10 Keysight Technologies N2792A

Description
OSCILLOSCOPE PROBE, 200 MHZ, DIFFERENTIAL, 20 V, 10:1 ROHS COMPLIANT: YES
Datasheet
Description
OSCILLOSCOPE PROBE, 200 MHZ, DIFFERENTIAL, 20 V, 10:1 ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope Probe, 200 Mhz, Differential, 20 V, 10 Keysight Technologies - 50R8801 - Newark, An Avnet Company
Chicago, IL, United States
Oscilloscope Probe, 200 Mhz, Differential, 20 V, 10 Keysight Technologies
50R8801
Oscilloscope Probe, 200 Mhz, Differential, 20 V, 10 Keysight Technologies 50R8801
OSCILLOSCOPE PROBE, 200 MHZ, DIFFERENTIAL, 20 V, 10:1 ROHS COMPLIANT: YES

OSCILLOSCOPE PROBE, 200 MHZ, DIFFERENTIAL, 20 V, 10:1 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Probes
N2792A
Test Probes N2792A
Test Probes DIFFERENTIAL PROBE 200 MHz

Test Probes DIFFERENTIAL PROBE 200 MHz

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 50R8801 N2792A
Product Name Oscilloscope Probe, 200 Mhz, Differential, 20 V, 10 Keysight Technologies Test Probes
Probe Type Voltage
Unlock Full Specs
to access all available technical data

Similar Products

0.100
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details
Coaxial in-line Power Sensor - 9515A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Test Leads - 2035551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration 4 mm banana plug
Approvals RoHS Compliant
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details