Keysight Technologies,Inc. Probe Cal W/du, Voltage, 25Mhz, 10/100 Keysight Technologies N2791A CAL DU

Description
PROBE CAL W/DU, VOLTAGE, 25MHZ, 10/100:1; Oscilloscope Probe Function:High-Voltag e Differential Probe; Bandwidth:25MHz; Input Voltage Max:1kV; Test Probe Attenuation:10:1, 100:1; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PROBE CAL W/DU, VOLTAGE, 25MHZ, 10/100:1; Oscilloscope Probe Function:High-Voltag e Differential Probe; Bandwidth:25MHz; Input Voltage Max:1kV; Test Probe Attenuation:10:1, 100:1; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Probe Cal W/du, Voltage, 25Mhz, 10/100 Keysight Technologies - 12AC8126 - Newark, An Avnet Company
Chicago, IL, United States
Probe Cal W/du, Voltage, 25Mhz, 10/100 Keysight Technologies
12AC8126
Probe Cal W/du, Voltage, 25Mhz, 10/100 Keysight Technologies 12AC8126
PROBE CAL W/DU, VOLTAGE, 25MHZ, 10/100:1; Oscilloscope Probe Function:High-Voltag e Differential Probe; Bandwidth:25MHz; Input Voltage Max:1kV; Test Probe Attenuation:10:1, 100:1; Product Range:- RoHS Compliant: Yes

PROBE CAL W/DU, VOLTAGE, 25MHZ, 10/100:1; Oscilloscope Probe Function:High-Voltage Differential Probe; Bandwidth:25MHz; Input Voltage Max:1kV; Test Probe Attenuation:10:1, 100:1; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 12AC8126
Product Name Probe Cal W/du, Voltage, 25Mhz, 10/100 Keysight Technologies
Probe Type Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Banana, Meter Interface - 680-36BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration AlligatorClip; Pin and Socket
Approvals RoHS Compliant
View Details
0.020
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details