Agilent Technologies, Inc. Custom Parts - Custom Parts (E - I) - HMMC-3108-BLK HMMC-3108-BLK

Description
Manufacturer: Agilent(Hewlett-Pack ard) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1191145-HMMC-3108-BL K Packaging: Bulk Operating Supply Voltage: 5 V Categories: Custom Parts Case / Package: SOIC Operating Supply Current: 86 mA Max Frequency: 16 GHz Alternative Parts (Cross-Reference): HMMC3108BLK; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited RoHS: Compliant Nominal Output Voltage: 990 mV
Request a Quote
Description
Manufacturer: Agilent(Hewlett-Pack ard) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1191145-HMMC-3108-BL K Packaging: Bulk Operating Supply Voltage: 5 V Categories: Custom Parts Case / Package: SOIC Operating Supply Current: 86 mA Max Frequency: 16 GHz Alternative Parts (Cross-Reference): HMMC3108BLK; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited RoHS: Compliant Nominal Output Voltage: 990 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (E - I) - HMMC-3108-BLK - 1191145-HMMC-3108-BLK - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (E - I) - HMMC-3108-BLK
1191145-HMMC-3108-BLK
Custom Parts - Custom Parts (E - I) - HMMC-3108-BLK 1191145-HMMC-3108-BLK
Manufacturer: Agilent(Hewlett-Pack ard) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1191145-HMMC-3108-BL K Packaging: Bulk Operating Supply Voltage: 5 V Categories: Custom Parts Case / Package: SOIC Operating Supply Current: 86 mA Max Frequency: 16 GHz Alternative Parts (Cross-Reference): HMMC3108BLK; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited RoHS: Compliant Nominal Output Voltage: 990 mV

Manufacturer: Agilent(Hewlett-Packard)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1191145-HMMC-3108-BLK
Packaging: Bulk
Operating Supply Voltage: 5 V
Categories: Custom Parts
Case / Package: SOIC
Operating Supply Current: 86 mA
Max Frequency: 16 GHz
Alternative Parts (Cross-Reference): HMMC3108BLK;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Nominal Output Voltage: 990 mV

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1191145-HMMC-3108-BLK
Product Name Custom Parts - Custom Parts (E - I) - HMMC-3108-BLK
Unlock Full Specs
to access all available technical data