Manufacturer: Agilent(Hewlett-Pack
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1224547-HMMC-3104-BL
Packaging: Bulk
Operating Supply Voltage: 5 V
Categories: Custom Parts
Case / Package: SOIC
Operating Supply Current: 80 mA
Max Frequency: 16 GHz
Alternative Parts (Cross-Reference): HMMC3104BLK;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Nominal Output Voltage: 990 mV
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1224547-HMMC-3104-BLK |
| Product Name | Custom Parts - Custom Parts (E - I) - HMMC-3104-BLK |