Agilent Technologies, Inc. OEM Parts - OEM Parts (F - I) - HCTL-2020 HCTL-2020

Description
Manufacturer: Agilent(Hewlett-Pack ard) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991513-HCTL-2020 Categories: OEM Parts(F-I) Alternative Parts (Cross-Reference): HCTL-2020HCTL2020; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Agilent(Hewlett-Pack ard) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991513-HCTL-2020 Categories: OEM Parts(F-I) Alternative Parts (Cross-Reference): HCTL-2020HCTL2020; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - HCTL-2020 - 991513-HCTL-2020 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - HCTL-2020
991513-HCTL-2020
OEM Parts - OEM Parts (F - I) - HCTL-2020 991513-HCTL-2020
Manufacturer: Agilent(Hewlett-Pack ard) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991513-HCTL-2020 Categories: OEM Parts(F-I) Alternative Parts (Cross-Reference): HCTL-2020HCTL2020; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C

Manufacturer: Agilent(Hewlett-Packard)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 991513-HCTL-2020
Categories: OEM Parts(F-I)
Alternative Parts (Cross-Reference): HCTL-2020HCTL2020;
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 991513-HCTL-2020
Product Name OEM Parts - OEM Parts (F - I) - HCTL-2020
Unlock Full Specs
to access all available technical data