Keysight Technologies,Inc. Dc Electronic Load, 60A, 150V, 350W; Product Range Keysight Technologies EL34243A

Description
DC ELECTRONIC LOAD, 60A, 150V, 350W; Product Range:EL30000A Series; Power Rating:300W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:150V; Operating Current Max:60A; Manufacturer Warranty:- RoHS Compliant: Yes
Datasheet
Description
DC ELECTRONIC LOAD, 60A, 150V, 350W; Product Range:EL30000A Series; Power Rating:300W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:150V; Operating Current Max:60A; Manufacturer Warranty:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Electronic Load, 60A, 150V, 350W; Product Range Keysight Technologies - 05AJ8681 - Newark, An Avnet Company
Chicago, IL, United States
Dc Electronic Load, 60A, 150V, 350W; Product Range Keysight Technologies
05AJ8681
Dc Electronic Load, 60A, 150V, 350W; Product Range Keysight Technologies 05AJ8681
DC ELECTRONIC LOAD, 60A, 150V, 350W; Product Range:EL30000A Series; Power Rating:300W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:150V; Operating Current Max:60A; Manufacturer Warranty:- RoHS Compliant: Yes

DC ELECTRONIC LOAD, 60A, 150V, 350W; Product Range:EL30000A Series; Power Rating:300W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:150V; Operating Current Max:60A; Manufacturer Warranty:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 05AJ8681
Product Name Dc Electronic Load, 60A, 150V, 350W; Product Range Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - hea6940-ea-bt-20920-60-3u-32159 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 920.0 volts
AC Output Current 0.0 to 60 amps
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Space Products - M3GB12015S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies Linear - 2322535-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details