Keysight Technologies,Inc. Power Supply, 2Ch, 60V, 1.4A, Programmable; Power Supply Output Type Keysight Technologies E3649A

Description
POWER SUPPLY, 2CH, 60V, 1.4A, PROGRAMMABLE; Power Supply Output Type:Programmable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:800mA; Output Current Max:1.4A; Power Rating:100W RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, 2CH, 60V, 1.4A, PROGRAMMABLE; Power Supply Output Type:Programmable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:800mA; Output Current Max:1.4A; Power Rating:100W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, 2Ch, 60V, 1.4A, Programmable; Power Supply Output Type Keysight Technologies - 18C1845 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, 2Ch, 60V, 1.4A, Programmable; Power Supply Output Type Keysight Technologies
18C1845
Power Supply, 2Ch, 60V, 1.4A, Programmable; Power Supply Output Type Keysight Technologies 18C1845
POWER SUPPLY, 2CH, 60V, 1.4A, PROGRAMMABLE; Power Supply Output Type:Programmable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:800mA; Output Current Max:1.4A; Power Rating:100W RoHS Compliant: Yes

POWER SUPPLY, 2CH, 60V, 1.4A, PROGRAMMABLE; Power Supply Output Type:Programmable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:800mA; Output Current Max:1.4A; Power Rating:100W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 18C1845
Product Name Power Supply, 2Ch, 60V, 1.4A, Programmable; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-elr-11500-30-3u-27167 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1500.0 volts
AC Output Current 0.0 to 30 amps
View Details