Keysight Technologies,Inc. Cal Power Supply, Prog, 1.4A, 60V, 100W; Power Supply Output Type Keysight Technologies E3649A CAL

Description
CAL POWER SUPPLY, PROG, 1.4A, 60V, 100W; Power Supply Output Type:Programmable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:800mA; Output Current Max:1.4A; Power Rating:100W; Plug Type:-RoHS Compliant: Yes
Datasheet
Description
CAL POWER SUPPLY, PROG, 1.4A, 60V, 100W; Power Supply Output Type:Programmable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:800mA; Output Current Max:1.4A; Power Rating:100W; Plug Type:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Power Supply, Prog, 1.4A, 60V, 100W; Power Supply Output Type Keysight Technologies - 12AC5814 - Newark, An Avnet Company
Chicago, IL, United States
Cal Power Supply, Prog, 1.4A, 60V, 100W; Power Supply Output Type Keysight Technologies
12AC5814
Cal Power Supply, Prog, 1.4A, 60V, 100W; Power Supply Output Type Keysight Technologies 12AC5814
CAL POWER SUPPLY, PROG, 1.4A, 60V, 100W; Power Supply Output Type:Programmable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:800mA; Output Current Max:1.4A; Power Rating:100W; Plug Type:-RoHS Compliant: Yes

CAL POWER SUPPLY, PROG, 1.4A, 60V, 100W; Power Supply Output Type:Programmable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:800mA; Output Current Max:1.4A; Power Rating:100W; Plug Type:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5814
Product Name Cal Power Supply, Prog, 1.4A, 60V, 100W; Power Supply Output Type Keysight Technologies
DC Output Voltage 0.0 to 60.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Power Supply / ATX PC Power Supply - fsp250-60mdn-19414 - TPS Elektronik GmbH
Specs
DC Output Power 250 watts
View Details
Power Supply - 7215 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
DC Output Voltage 24.0 volts
View Details