Keysight Technologies,Inc. Pwr Supply Cal W/d, Prog, 1.4A/60V, 100W; Power Supply Output Type Keysight Technologies E3649A CAL D

Description
PWR SUPPLY CAL W/D, PROG, 1.4A/60V, 100W; Power Supply Output Type:Programmable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:800mA; Output Current Max:1.4A; Power Rating:100W RoHS Compliant: Yes
Datasheet
Description
PWR SUPPLY CAL W/D, PROG, 1.4A/60V, 100W; Power Supply Output Type:Programmable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:800mA; Output Current Max:1.4A; Power Rating:100W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Supply Cal W/d, Prog, 1.4A/60V, 100W; Power Supply Output Type Keysight Technologies - 12AC5815 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Supply Cal W/d, Prog, 1.4A/60V, 100W; Power Supply Output Type Keysight Technologies
12AC5815
Pwr Supply Cal W/d, Prog, 1.4A/60V, 100W; Power Supply Output Type Keysight Technologies 12AC5815
PWR SUPPLY CAL W/D, PROG, 1.4A/60V, 100W; Power Supply Output Type:Programmable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:800mA; Output Current Max:1.4A; Power Rating:100W RoHS Compliant: Yes

PWR SUPPLY CAL W/D, PROG, 1.4A/60V, 100W; Power Supply Output Type:Programmable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:800mA; Output Current Max:1.4A; Power Rating:100W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5815
Product Name Pwr Supply Cal W/d, Prog, 1.4A/60V, 100W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 2U Programmable DC Power - ea-ps-10080-60-2u-27693 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 60 amps
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Space Products - M3GB12015S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies Linear - 2322534-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details