Keysight Technologies,Inc. Power Supply E3648A

Description
POWER SUPPLY, 2CH, 20V, 5A, PROGRAMMABLE; POWER SUPPLY OUTPUT TYPE:PROGRAMMABLE; NO. OF OUTPUTS:2 OUTPUT; OUTPUT VOLTAGE MIN:0V; OUTPUT VOLTAGE MAX:20V; OUTPUT CURRENT MIN:2.5A; OUTPUT CURRENT MAX:5A; POWER RATING:100W; PLUG TYPE:US ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
POWER SUPPLY, 2CH, 20V, 5A, PROGRAMMABLE; POWER SUPPLY OUTPUT TYPE:PROGRAMMABLE; NO. OF OUTPUTS:2 OUTPUT; OUTPUT VOLTAGE MIN:0V; OUTPUT VOLTAGE MAX:20V; OUTPUT CURRENT MIN:2.5A; OUTPUT CURRENT MAX:5A; POWER RATING:100W; PLUG TYPE:US ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply - 56952207 - Radwell International
Willingboro, NJ, United States
Power Supply
56952207
Power Supply 56952207
POWER SUPPLY, 2CH, 20V, 5A, PROGRAMMABLE; POWER SUPPLY OUTPUT TYPE:PROGRAMMABLE; NO. OF OUTPUTS:2 OUTPUT; OUTPUT VOLTAGE MIN:0V; OUTPUT VOLTAGE MAX:20V; OUTPUT CURRENT MIN:2.5A; OUTPUT CURRENT MAX:5A; POWER RATING:100W; PLUG TYPE:US ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

POWER SUPPLY, 2CH, 20V, 5A, PROGRAMMABLE; POWER SUPPLY OUTPUT TYPE:PROGRAMMABLE; NO. OF OUTPUTS:2 OUTPUT; OUTPUT VOLTAGE MIN:0V; OUTPUT VOLTAGE MAX:20V; OUTPUT CURRENT MIN:2.5A; OUTPUT CURRENT MAX:5A; POWER RATING:100W; PLUG TYPE:US ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Power Supply, 2Ch, 20V, 5A, Programmable; Power Supply Output Type Keysight Technologies - 18C1844 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, 2Ch, 20V, 5A, Programmable; Power Supply Output Type Keysight Technologies
18C1844
Power Supply, 2Ch, 20V, 5A, Programmable; Power Supply Output Type Keysight Technologies 18C1844
POWER SUPPLY, 2CH, 20V, 5A, PROGRAMMABLE; Power Supply Output Type:Programmable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:2.5A; Output Current Max:5A; Power Rating:100W; Plug Type:US RoHS Compliant: Yes

POWER SUPPLY, 2CH, 20V, 5A, PROGRAMMABLE; Power Supply Output Type:Programmable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:2.5A; Output Current Max:5A; Power Rating:100W; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 56952207 18C1844
Product Name Power Supply Power Supply, 2Ch, 20V, 5A, Programmable; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 7215 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
DC Output Voltage 24.0 volts
View Details
Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details
3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details