CAL POWER SUPPLY, PROG, 5A, 20V, 100W; Power Supply Output Type:Programmable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:2.5A; Output Current Max:5A; Power Rating:100W; Plug Type:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 12AC5811 |
| Product Name | Cal Power Supply, Prog, 5A, 20V, 100W; Power Supply Output Type Keysight Technologies |
| Regulatory Compliance | RoHS Compliant |