Keysight Technologies,Inc. Power Supply Cal W/du, Prog, 5A/20V/100W; Power Supply Output Type Keysight Technologies E3648A CAL DU

Description
POWER SUPPLY CAL W/DU, PROG, 5A/20V/100W; Power Supply Output Type:Programmable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:2.5A; Output Current Max:5A; Power Rating:100W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY CAL W/DU, PROG, 5A/20V/100W; Power Supply Output Type:Programmable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:2.5A; Output Current Max:5A; Power Rating:100W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Cal W/du, Prog, 5A/20V/100W; Power Supply Output Type Keysight Technologies - 12AC5813 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Cal W/du, Prog, 5A/20V/100W; Power Supply Output Type Keysight Technologies
12AC5813
Power Supply Cal W/du, Prog, 5A/20V/100W; Power Supply Output Type Keysight Technologies 12AC5813
POWER SUPPLY CAL W/DU, PROG, 5A/20V/100W; Power Supply Output Type:Programmable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:2.5A; Output Current Max:5A; Power Rating:100W; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY CAL W/DU, PROG, 5A/20V/100W; Power Supply Output Type:Programmable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:2.5A; Output Current Max:5A; Power Rating:100W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5813
Product Name Power Supply Cal W/du, Prog, 5A/20V/100W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2K - KNX Switch mode power supply - 782K12303000 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -5 to 45 C (23 to 113 F)
View Details
PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details