Keysight Technologies,Inc. Power Supply, 2Ch, 60V, 800Ma, Programmable; Power Supply Output Type Keysight Technologies E3647A

Description
POWER SUPPLY, 2CH, 60V, 800MA, PROGRAMMABLE; Power Supply Output Type:Programmable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:500mA; Output Current Max:800mA; Power Rating:60W RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, 2CH, 60V, 800MA, PROGRAMMABLE; Power Supply Output Type:Programmable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:500mA; Output Current Max:800mA; Power Rating:60W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, 2Ch, 60V, 800Ma, Programmable; Power Supply Output Type Keysight Technologies - 18C1843 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, 2Ch, 60V, 800Ma, Programmable; Power Supply Output Type Keysight Technologies
18C1843
Power Supply, 2Ch, 60V, 800Ma, Programmable; Power Supply Output Type Keysight Technologies 18C1843
POWER SUPPLY, 2CH, 60V, 800MA, PROGRAMMABLE; Power Supply Output Type:Programmable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:500mA; Output Current Max:800mA; Power Rating:60W RoHS Compliant: Yes

POWER SUPPLY, 2CH, 60V, 800MA, PROGRAMMABLE; Power Supply Output Type:Programmable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:500mA; Output Current Max:800mA; Power Rating:60W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 18C1843
Product Name Power Supply, 2Ch, 60V, 800Ma, Programmable; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6965-ea-bt-20010-600-triple-4u-32184 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 10.0 volts
AC Output Current 0.0 to 600 amps
View Details
Low Profile 2, Switching Regulated Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC-DC Converter; AC/DC Converter
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details