Keysight Technologies,Inc. Cal Power Supply, Prog, 0.8A, 60V, 60W; Power Supply Output Type Keysight Technologies E3647A CAL

Description
CAL POWER SUPPLY, PROG, 0.8A, 60V, 60W; Power Supply Output Type:Programmable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:500mA; Output Current Max:800mA; Power Rating:60W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
CAL POWER SUPPLY, PROG, 0.8A, 60V, 60W; Power Supply Output Type:Programmable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:500mA; Output Current Max:800mA; Power Rating:60W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Power Supply, Prog, 0.8A, 60V, 60W; Power Supply Output Type Keysight Technologies - 12AC5808 - Newark, An Avnet Company
Chicago, IL, United States
Cal Power Supply, Prog, 0.8A, 60V, 60W; Power Supply Output Type Keysight Technologies
12AC5808
Cal Power Supply, Prog, 0.8A, 60V, 60W; Power Supply Output Type Keysight Technologies 12AC5808
CAL POWER SUPPLY, PROG, 0.8A, 60V, 60W; Power Supply Output Type:Programmable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:500mA; Output Current Max:800mA; Power Rating:60W; Plug Type:- RoHS Compliant: Yes

CAL POWER SUPPLY, PROG, 0.8A, 60V, 60W; Power Supply Output Type:Programmable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:500mA; Output Current Max:800mA; Power Rating:60W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5808
Product Name Cal Power Supply, Prog, 0.8A, 60V, 60W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-elr-10360-80-3u-27156 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 80 amps
View Details