Keysight Technologies,Inc. Pwr Supply Cal W/du, Prog, 0.8A/60V, 60W; Power Supply Output Type Keysight Technologies E3647A CAL DU

Description
PWR SUPPLY CAL W/DU, PROG, 0.8A/60V, 60W; Power Supply Output Type:Programmable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:500mA; Output Current Max:800mA; Power Rating:60W RoHS Compliant: Yes
Datasheet
Description
PWR SUPPLY CAL W/DU, PROG, 0.8A/60V, 60W; Power Supply Output Type:Programmable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:500mA; Output Current Max:800mA; Power Rating:60W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Supply Cal W/du, Prog, 0.8A/60V, 60W; Power Supply Output Type Keysight Technologies - 12AC5810 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Supply Cal W/du, Prog, 0.8A/60V, 60W; Power Supply Output Type Keysight Technologies
12AC5810
Pwr Supply Cal W/du, Prog, 0.8A/60V, 60W; Power Supply Output Type Keysight Technologies 12AC5810
PWR SUPPLY CAL W/DU, PROG, 0.8A/60V, 60W; Power Supply Output Type:Programmable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:500mA; Output Current Max:800mA; Power Rating:60W RoHS Compliant: Yes

PWR SUPPLY CAL W/DU, PROG, 0.8A/60V, 60W; Power Supply Output Type:Programmable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:500mA; Output Current Max:800mA; Power Rating:60W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5810
Product Name Pwr Supply Cal W/du, Prog, 0.8A/60V, 60W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6957-ea-bt-20200-420-4u-wc-32176 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 420 amps
View Details