Keysight Technologies,Inc. Power Supply Cal W/d, Prog, 0.8A/60V/60W; Power Supply Output Type Keysight Technologies E3647A CAL D

Description
POWER SUPPLY CAL W/D, PROG, 0.8A/60V/60W; Power Supply Output Type:Programmable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:500mA; Output Current Max:800mA; Power Rating:60W RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY CAL W/D, PROG, 0.8A/60V/60W; Power Supply Output Type:Programmable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:500mA; Output Current Max:800mA; Power Rating:60W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Cal W/d, Prog, 0.8A/60V/60W; Power Supply Output Type Keysight Technologies - 12AC5809 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Cal W/d, Prog, 0.8A/60V/60W; Power Supply Output Type Keysight Technologies
12AC5809
Power Supply Cal W/d, Prog, 0.8A/60V/60W; Power Supply Output Type Keysight Technologies 12AC5809
POWER SUPPLY CAL W/D, PROG, 0.8A/60V/60W; Power Supply Output Type:Programmable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:500mA; Output Current Max:800mA; Power Rating:60W RoHS Compliant: Yes

POWER SUPPLY CAL W/D, PROG, 0.8A/60V/60W; Power Supply Output Type:Programmable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:500mA; Output Current Max:800mA; Power Rating:60W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5809
Product Name Power Supply Cal W/d, Prog, 0.8A/60V/60W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Space Products - M3H2803R3S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 125 C (257 F)
View Details
German IGBT Electroplating Rectifier 1000A 3000A 6000A 8000A 12V Rectifier for Metal Pulse Plating - No.1601569966893 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply; SCR Power Supply; IGBT
Form Factor Desktop / Free Standing
View Details