Keysight Technologies,Inc. Power Supply, 2Ch, 20V, 3A, Programmable; Power Supply Output Type Keysight Technologies E3646A

Description
POWER SUPPLY, 2CH, 20V, 3A, PROGRAMMABLE; Power Supply Output Type:Programmable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:1.5A; Output Current Max:3A; Power Rating:60W; Plug Type:US RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, 2CH, 20V, 3A, PROGRAMMABLE; Power Supply Output Type:Programmable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:1.5A; Output Current Max:3A; Power Rating:60W; Plug Type:US RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, 2Ch, 20V, 3A, Programmable; Power Supply Output Type Keysight Technologies - 13C1023 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, 2Ch, 20V, 3A, Programmable; Power Supply Output Type Keysight Technologies
13C1023
Power Supply, 2Ch, 20V, 3A, Programmable; Power Supply Output Type Keysight Technologies 13C1023
POWER SUPPLY, 2CH, 20V, 3A, PROGRAMMABLE; Power Supply Output Type:Programmable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:1.5A; Output Current Max:3A; Power Rating:60W; Plug Type:US RoHS Compliant: Yes

POWER SUPPLY, 2CH, 20V, 3A, PROGRAMMABLE; Power Supply Output Type:Programmable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:1.5A; Output Current Max:3A; Power Rating:60W; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 13C1023
Product Name Power Supply, 2Ch, 20V, 3A, Programmable; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Voltage Inverter - 225778190 - Radwell International
Yaskawa America, Inc. - Motion Division
Specs
Type DC/AC Inverter
AC Output Voltage 460.0 volts
View Details
Type 78.60 - Switch mode power supply - 786012302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details