Keysight Technologies,Inc. Power Supply Cal W/d, Prog, 3A, 20V, 60W; Power Supply Output Type Keysight Technologies E3646A CAL D

Description
POWER SUPPLY CAL W/D, PROG, 3A, 20V, 60W; Power Supply Output Type:Programmable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:1.5A; Output Current Max:3A; Power Rating:60W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY CAL W/D, PROG, 3A, 20V, 60W; Power Supply Output Type:Programmable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:1.5A; Output Current Max:3A; Power Rating:60W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Cal W/d, Prog, 3A, 20V, 60W; Power Supply Output Type Keysight Technologies - 12AC5806 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Cal W/d, Prog, 3A, 20V, 60W; Power Supply Output Type Keysight Technologies
12AC5806
Power Supply Cal W/d, Prog, 3A, 20V, 60W; Power Supply Output Type Keysight Technologies 12AC5806
POWER SUPPLY CAL W/D, PROG, 3A, 20V, 60W; Power Supply Output Type:Programmable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:1.5A; Output Current Max:3A; Power Rating:60W; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY CAL W/D, PROG, 3A, 20V, 60W; Power Supply Output Type:Programmable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:1.5A; Output Current Max:3A; Power Rating:60W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5806
Product Name Power Supply Cal W/d, Prog, 3A, 20V, 60W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-psi-10080-170-3u-27656 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 170 amps
View Details