Keysight Technologies,Inc. Power Supply, 1Ch, 60V, 2.2A, Programmable; Power Supply Output Type Keysight Technologies E3645A

Description
POWER SUPPLY, 1CH, 60V, 2.2A, PROGRAMMABLE; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:1.3A; Output Current Max:2.2A; Power Rating:80W RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, 1CH, 60V, 2.2A, PROGRAMMABLE; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:1.3A; Output Current Max:2.2A; Power Rating:80W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, 1Ch, 60V, 2.2A, Programmable; Power Supply Output Type Keysight Technologies - 18C1842 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, 1Ch, 60V, 2.2A, Programmable; Power Supply Output Type Keysight Technologies
18C1842
Power Supply, 1Ch, 60V, 2.2A, Programmable; Power Supply Output Type Keysight Technologies 18C1842
POWER SUPPLY, 1CH, 60V, 2.2A, PROGRAMMABLE; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:1.3A; Output Current Max:2.2A; Power Rating:80W RoHS Compliant: Yes

POWER SUPPLY, 1CH, 60V, 2.2A, PROGRAMMABLE; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:1.3A; Output Current Max:2.2A; Power Rating:80W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 18C1842
Product Name Power Supply, 1Ch, 60V, 2.2A, Programmable; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Switching Power Supplies - 1227119 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details