Keysight Technologies,Inc. Cal Power Supply, Prog, 2.2A, 60V, 80W; Power Supply Output Type Keysight Technologies E3645A CAL

Description
CAL POWER SUPPLY, PROG, 2.2A, 60V, 80W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:1.3A; Output Current Max:2.2A; Power Rating:80W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
CAL POWER SUPPLY, PROG, 2.2A, 60V, 80W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:1.3A; Output Current Max:2.2A; Power Rating:80W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Power Supply, Prog, 2.2A, 60V, 80W; Power Supply Output Type Keysight Technologies - 12AC5802 - Newark, An Avnet Company
Chicago, IL, United States
Cal Power Supply, Prog, 2.2A, 60V, 80W; Power Supply Output Type Keysight Technologies
12AC5802
Cal Power Supply, Prog, 2.2A, 60V, 80W; Power Supply Output Type Keysight Technologies 12AC5802
CAL POWER SUPPLY, PROG, 2.2A, 60V, 80W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:1.3A; Output Current Max:2.2A; Power Rating:80W; Plug Type:- RoHS Compliant: Yes

CAL POWER SUPPLY, PROG, 2.2A, 60V, 80W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:1.3A; Output Current Max:2.2A; Power Rating:80W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5802
Product Name Cal Power Supply, Prog, 2.2A, 60V, 80W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6841-ea-pu-11000-80-4u-30000w-32060 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 80 amps
View Details