Keysight Technologies,Inc. Power Supply Cal W/d, Prog, 2.2A/60V/80W; Power Supply Output Type Keysight Technologies E3645A CAL D

Description
POWER SUPPLY CAL W/D, PROG, 2.2A/60V/80W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:1.3A; Output Current Max:2.2A; Power Rating:80W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY CAL W/D, PROG, 2.2A/60V/80W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:1.3A; Output Current Max:2.2A; Power Rating:80W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Cal W/d, Prog, 2.2A/60V/80W; Power Supply Output Type Keysight Technologies - 12AC5803 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Cal W/d, Prog, 2.2A/60V/80W; Power Supply Output Type Keysight Technologies
12AC5803
Power Supply Cal W/d, Prog, 2.2A/60V/80W; Power Supply Output Type Keysight Technologies 12AC5803
POWER SUPPLY CAL W/D, PROG, 2.2A/60V/80W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:1.3A; Output Current Max:2.2A; Power Rating:80W; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY CAL W/D, PROG, 2.2A/60V/80W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:1.3A; Output Current Max:2.2A; Power Rating:80W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5803
Product Name Power Supply Cal W/d, Prog, 2.2A/60V/80W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

UDP6720 100W Basic DC Switching Power Supply 60V/5A - UDP6720 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
AC AC Wall Power Adapters - WAU240-500T-S-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Switching DC Power Supply - SPS5044X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-12-MC1 Enclosed Power Supply - PS-12-MC1 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details