Keysight Technologies,Inc. Power Supply, 1Ch, 20V, 8A, Programmable; Power Supply Output Type Keysight Technologies E3644A

Description
POWER SUPPLY, 1CH, 20V, 8A, PROGRAMMABLE; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:4A; Output Current Max:8A; Power Rating:80W; Plug Type:US RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, 1CH, 20V, 8A, PROGRAMMABLE; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:4A; Output Current Max:8A; Power Rating:80W; Plug Type:US RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, 1Ch, 20V, 8A, Programmable; Power Supply Output Type Keysight Technologies - 18C1841 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, 1Ch, 20V, 8A, Programmable; Power Supply Output Type Keysight Technologies
18C1841
Power Supply, 1Ch, 20V, 8A, Programmable; Power Supply Output Type Keysight Technologies 18C1841
POWER SUPPLY, 1CH, 20V, 8A, PROGRAMMABLE; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:4A; Output Current Max:8A; Power Rating:80W; Plug Type:US RoHS Compliant: Yes

POWER SUPPLY, 1CH, 20V, 8A, PROGRAMMABLE; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:4A; Output Current Max:8A; Power Rating:80W; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 18C1841
Product Name Power Supply, 1Ch, 20V, 8A, Programmable; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supply / Desktop Adapter - fsp090-asc-21369 - TPS Elektronik GmbH
Specs
Type DC Power Supply; Computer Power Supply
Form Factor Desktop / Free Standing
AC Output Current 4.74 amps
View Details
Pluggable Redundant Power Packages, Switching Regulated -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor Rack Mount
View Details