Keysight Technologies,Inc. Power Supply Cal W/d, Prog, 8A, 20V, 80W; Power Supply Output Type Keysight Technologies E3644A CAL D

Description
POWER SUPPLY CAL W/D, PROG, 8A, 20V, 80W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:4A; Output Current Max:8A; Power Rating:80W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY CAL W/D, PROG, 8A, 20V, 80W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:4A; Output Current Max:8A; Power Rating:80W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Cal W/d, Prog, 8A, 20V, 80W; Power Supply Output Type Keysight Technologies - 12AC5800 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Cal W/d, Prog, 8A, 20V, 80W; Power Supply Output Type Keysight Technologies
12AC5800
Power Supply Cal W/d, Prog, 8A, 20V, 80W; Power Supply Output Type Keysight Technologies 12AC5800
POWER SUPPLY CAL W/D, PROG, 8A, 20V, 80W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:4A; Output Current Max:8A; Power Rating:80W; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY CAL W/D, PROG, 8A, 20V, 80W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:4A; Output Current Max:8A; Power Rating:80W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5800
Product Name Power Supply Cal W/d, Prog, 8A, 20V, 80W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

UDP6933B 200W DC Switching Power Supply 150V/5A - UDP6933B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details
AC AC Wall Power Adapters - 237-2197-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5081X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-24-2 Open Power Supply - PS-24-2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details