Keysight Technologies,Inc. Power Supply, 1Ch, 60V, 1.4A, Programmable; Power Supply Output Type Keysight Technologies E3643A

Description
POWER SUPPLY, 1CH, 60V, 1.4A, PROGRAMMABLE; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:800mA; Output Current Max:1.4A; Power Rating:50W RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, 1CH, 60V, 1.4A, PROGRAMMABLE; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:800mA; Output Current Max:1.4A; Power Rating:50W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, 1Ch, 60V, 1.4A, Programmable; Power Supply Output Type Keysight Technologies - 18C1840 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, 1Ch, 60V, 1.4A, Programmable; Power Supply Output Type Keysight Technologies
18C1840
Power Supply, 1Ch, 60V, 1.4A, Programmable; Power Supply Output Type Keysight Technologies 18C1840
POWER SUPPLY, 1CH, 60V, 1.4A, PROGRAMMABLE; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:800mA; Output Current Max:1.4A; Power Rating:50W RoHS Compliant: Yes

POWER SUPPLY, 1CH, 60V, 1.4A, PROGRAMMABLE; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:800mA; Output Current Max:1.4A; Power Rating:50W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 18C1840
Product Name Power Supply, 1Ch, 60V, 1.4A, Programmable; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Power supply - 787-1216 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts
View Details
3 suppliers
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details
Programmable Power / 3U Programmable DC Power - ea-psbe-10500-60-3u-27488 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 60 amps
View Details
High Voltage Power Supplies - 203L-15kV-NEG-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details