Keysight Technologies,Inc. Cal Power Supply, Prog, 1.4A, 60V, 50W; Power Supply Output Type Keysight Technologies E3643A CAL

Description
CAL POWER SUPPLY, PROG, 1.4A, 60V, 50W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:800mA; Output Current Max:1.4A; Power Rating:50W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
CAL POWER SUPPLY, PROG, 1.4A, 60V, 50W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:800mA; Output Current Max:1.4A; Power Rating:50W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Power Supply, Prog, 1.4A, 60V, 50W; Power Supply Output Type Keysight Technologies - 12AC5796 - Newark, An Avnet Company
Chicago, IL, United States
Cal Power Supply, Prog, 1.4A, 60V, 50W; Power Supply Output Type Keysight Technologies
12AC5796
Cal Power Supply, Prog, 1.4A, 60V, 50W; Power Supply Output Type Keysight Technologies 12AC5796
CAL POWER SUPPLY, PROG, 1.4A, 60V, 50W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:800mA; Output Current Max:1.4A; Power Rating:50W; Plug Type:- RoHS Compliant: Yes

CAL POWER SUPPLY, PROG, 1.4A, 60V, 50W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:800mA; Output Current Max:1.4A; Power Rating:50W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5796
Product Name Cal Power Supply, Prog, 1.4A, 60V, 50W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6891-ea-pu-11000-80-4u-wc-32110 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 80 amps
View Details
Low Profile - Switching Power Supplies (PFC and Universal Input) -  - Acopian Power Supplies
Specs
Type Current Source; DC Power Supply; Programmable Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor DIN Rail; Wall Mount
View Details