Keysight Technologies,Inc. Cal Power Supply, Prog, 5A, 20V, 50W; Power Supply Output Type Keysight Technologies E3642A CAL

Description
CAL POWER SUPPLY, PROG, 5A, 20V, 50W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:2.5A; Output Current Max:5A; Power Rating:50W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
CAL POWER SUPPLY, PROG, 5A, 20V, 50W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:2.5A; Output Current Max:5A; Power Rating:50W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Power Supply, Prog, 5A, 20V, 50W; Power Supply Output Type Keysight Technologies - 12AC5793 - Newark, An Avnet Company
Chicago, IL, United States
Cal Power Supply, Prog, 5A, 20V, 50W; Power Supply Output Type Keysight Technologies
12AC5793
Cal Power Supply, Prog, 5A, 20V, 50W; Power Supply Output Type Keysight Technologies 12AC5793
CAL POWER SUPPLY, PROG, 5A, 20V, 50W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:2.5A; Output Current Max:5A; Power Rating:50W; Plug Type:- RoHS Compliant: Yes

CAL POWER SUPPLY, PROG, 5A, 20V, 50W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:2.5A; Output Current Max:5A; Power Rating:50W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5793
Product Name Cal Power Supply, Prog, 5A, 20V, 50W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Power Supply / ATX PC Power Supply - fsp600-80psa-sk-21652 - TPS Elektronik GmbH
Specs
DC Output Power 180 watts
View Details