Keysight Technologies,Inc. Power Supply Cal W/d, Prog, 5A, 20V, 50W; Power Supply Output Type Keysight Technologies E3642A CAL D

Description
POWER SUPPLY CAL W/D, PROG, 5A, 20V, 50W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:2.5A; Output Current Max:5A; Power Rating:50W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY CAL W/D, PROG, 5A, 20V, 50W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:2.5A; Output Current Max:5A; Power Rating:50W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Cal W/d, Prog, 5A, 20V, 50W; Power Supply Output Type Keysight Technologies - 12AC5794 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Cal W/d, Prog, 5A, 20V, 50W; Power Supply Output Type Keysight Technologies
12AC5794
Power Supply Cal W/d, Prog, 5A, 20V, 50W; Power Supply Output Type Keysight Technologies 12AC5794
POWER SUPPLY CAL W/D, PROG, 5A, 20V, 50W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:2.5A; Output Current Max:5A; Power Rating:50W; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY CAL W/D, PROG, 5A, 20V, 50W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:2.5A; Output Current Max:5A; Power Rating:50W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5794
Product Name Power Supply Cal W/d, Prog, 5A, 20V, 50W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-ps-10360-120-3u-27649 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 120 amps
View Details
Power Supply - 20461216 - Radwell International
Acopian Power Supplies
Specs
DC Output Voltage 5.0 volts
View Details