Keysight Technologies,Inc. Power Supply, Dc, Bench, 8V, 30W; Power Supply Output Type Keysight Technologies E3640A

Description
POWER SUPPLY, DC, BENCH, 8V, 30W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:8V; Output Voltage Max:20V; Output Current Min:1.5A; Output Current Max:3A; Power Rating:30W; Plug Type:US RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, DC, BENCH, 8V, 30W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:8V; Output Voltage Max:20V; Output Current Min:1.5A; Output Current Max:3A; Power Rating:30W; Plug Type:US RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Dc, Bench, 8V, 30W; Power Supply Output Type Keysight Technologies - 18C1837 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Dc, Bench, 8V, 30W; Power Supply Output Type Keysight Technologies
18C1837
Power Supply, Dc, Bench, 8V, 30W; Power Supply Output Type Keysight Technologies 18C1837
POWER SUPPLY, DC, BENCH, 8V, 30W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:8V; Output Voltage Max:20V; Output Current Min:1.5A; Output Current Max:3A; Power Rating:30W; Plug Type:US RoHS Compliant: Yes

POWER SUPPLY, DC, BENCH, 8V, 30W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:8V; Output Voltage Max:20V; Output Current Min:1.5A; Output Current Max:3A; Power Rating:30W; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 18C1837
Product Name Power Supply, Dc, Bench, 8V, 30W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-ps-11000-40-3u-27652 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 40 amps
View Details