Keysight Technologies,Inc. Power Supply Cal W/du, Prog, 3A/20V, 30W; Power Supply Output Type Keysight Technologies E3640A CAL DU

Description
POWER SUPPLY CAL W/DU, PROG, 3A/20V, 30W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:1.5A; Output Current Max:3A; Power Rating:30W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY CAL W/DU, PROG, 3A/20V, 30W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:1.5A; Output Current Max:3A; Power Rating:30W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Cal W/du, Prog, 3A/20V, 30W; Power Supply Output Type Keysight Technologies - 12AC5789 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Cal W/du, Prog, 3A/20V, 30W; Power Supply Output Type Keysight Technologies
12AC5789
Power Supply Cal W/du, Prog, 3A/20V, 30W; Power Supply Output Type Keysight Technologies 12AC5789
POWER SUPPLY CAL W/DU, PROG, 3A/20V, 30W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:1.5A; Output Current Max:3A; Power Rating:30W; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY CAL W/DU, PROG, 3A/20V, 30W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:1.5A; Output Current Max:3A; Power Rating:30W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5789
Product Name Power Supply Cal W/du, Prog, 3A/20V, 30W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - CBI1235A - Powell Electronics, Inc.
Specs
DC Output Voltage 12.0 volts
DC Output Current 35 amps
View Details
12-24V DC to DC Power Module MI/O-Chassis compliant - MIOE-PWR1-00A1E - Advantech
Specs
Type DC-DC Converter
Operating Temperature 0 to 60 C (32 to 140 F)
DC Output Voltage 12.0 volts
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP3305S-E 4Ch Advanced-Series Programmable Linear DC Power Supply - UDP3305S-E - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details