Keysight Technologies,Inc. Power Supply Cal W/d, Prog, 3A, 20V, 30W; Power Supply Output Type Keysight Technologies E3640A CAL D

Description
POWER SUPPLY CAL W/D, PROG, 3A, 20V, 30W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:1.5A; Output Current Max:3A; Power Rating:30W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY CAL W/D, PROG, 3A, 20V, 30W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:1.5A; Output Current Max:3A; Power Rating:30W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Cal W/d, Prog, 3A, 20V, 30W; Power Supply Output Type Keysight Technologies - 12AC5788 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Cal W/d, Prog, 3A, 20V, 30W; Power Supply Output Type Keysight Technologies
12AC5788
Power Supply Cal W/d, Prog, 3A, 20V, 30W; Power Supply Output Type Keysight Technologies 12AC5788
POWER SUPPLY CAL W/D, PROG, 3A, 20V, 30W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:1.5A; Output Current Max:3A; Power Rating:30W; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY CAL W/D, PROG, 3A, 20V, 30W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:1.5A; Output Current Max:3A; Power Rating:30W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5788
Product Name Power Supply Cal W/d, Prog, 3A, 20V, 30W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

UDP4303S 4Ch Precision Linear DC Power Supply - UDP4303S - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 32.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2262-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5165X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details