Keysight Technologies,Inc. Cal Power Supply, Prog, 7A, 50V, 200W; Power Supply Output Type Keysight Technologies E3634A CAL

Description
CAL POWER SUPPLY, PROG, 7A, 50V, 200W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:50V; Output Current Min:4A; Output Current Max:7A; Power Rating:200W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
CAL POWER SUPPLY, PROG, 7A, 50V, 200W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:50V; Output Current Min:4A; Output Current Max:7A; Power Rating:200W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Power Supply, Prog, 7A, 50V, 200W; Power Supply Output Type Keysight Technologies - 12AC5784 - Newark, An Avnet Company
Chicago, IL, United States
Cal Power Supply, Prog, 7A, 50V, 200W; Power Supply Output Type Keysight Technologies
12AC5784
Cal Power Supply, Prog, 7A, 50V, 200W; Power Supply Output Type Keysight Technologies 12AC5784
CAL POWER SUPPLY, PROG, 7A, 50V, 200W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:50V; Output Current Min:4A; Output Current Max:7A; Power Rating:200W; Plug Type:- RoHS Compliant: Yes

CAL POWER SUPPLY, PROG, 7A, 50V, 200W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:50V; Output Current Min:4A; Output Current Max:7A; Power Rating:200W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5784
Product Name Cal Power Supply, Prog, 7A, 50V, 200W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Power Supply / Desktop Adapter - fsp150-aaan3-21216 - TPS Elektronik GmbH
Specs
Type DC Power Supply; Computer Power Supply
Form Factor Desktop / Free Standing
AC Output Current 6.25 amps
View Details