Keysight Technologies,Inc. Power Supply Cal W/du, Prog, 7A/50V/200W; Power Supply Output Type Keysight Technologies E3634A CAL DU

Description
POWER SUPPLY CAL W/DU, PROG, 7A/50V/200W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:50V; Output Current Min:4A; Output Current Max:7A; Power Rating:200W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY CAL W/DU, PROG, 7A/50V/200W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:50V; Output Current Min:4A; Output Current Max:7A; Power Rating:200W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Cal W/du, Prog, 7A/50V/200W; Power Supply Output Type Keysight Technologies - 12AC5786 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Cal W/du, Prog, 7A/50V/200W; Power Supply Output Type Keysight Technologies
12AC5786
Power Supply Cal W/du, Prog, 7A/50V/200W; Power Supply Output Type Keysight Technologies 12AC5786
POWER SUPPLY CAL W/DU, PROG, 7A/50V/200W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:50V; Output Current Min:4A; Output Current Max:7A; Power Rating:200W; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY CAL W/DU, PROG, 7A/50V/200W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:50V; Output Current Min:4A; Output Current Max:7A; Power Rating:200W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5786
Product Name Power Supply Cal W/du, Prog, 7A/50V/200W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Space Products - LS2805S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
1000A 3000A 5000A Rectifier for Electroplating Three Phase Trafo Electroplating Anodize Rectifier Reversable Price - No.1601573798412 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details