Keysight Technologies,Inc. Cal Power Supply, Prog, 20A, 20V, 200W; Power Supply Output Type Keysight Technologies E3633A CAL

Description
CAL POWER SUPPLY, PROG, 20A, 20V, 200W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:10A; Output Current Max:20A; Power Rating:200W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
CAL POWER SUPPLY, PROG, 20A, 20V, 200W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:10A; Output Current Max:20A; Power Rating:200W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Power Supply, Prog, 20A, 20V, 200W; Power Supply Output Type Keysight Technologies - 12AC5781 - Newark, An Avnet Company
Chicago, IL, United States
Cal Power Supply, Prog, 20A, 20V, 200W; Power Supply Output Type Keysight Technologies
12AC5781
Cal Power Supply, Prog, 20A, 20V, 200W; Power Supply Output Type Keysight Technologies 12AC5781
CAL POWER SUPPLY, PROG, 20A, 20V, 200W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:10A; Output Current Max:20A; Power Rating:200W; Plug Type:- RoHS Compliant: Yes

CAL POWER SUPPLY, PROG, 20A, 20V, 200W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:10A; Output Current Max:20A; Power Rating:200W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5781
Product Name Cal Power Supply, Prog, 20A, 20V, 200W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
ControlLogix 125V DC Power Supply - 1756-PH75 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
Operating Temperature 0 to 60 C (32 to 140 F)
DC Output Voltage 5.0 volts
View Details
Power Supplies Linear - 2322534-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details