Keysight Technologies,Inc. Pwr Supply Cal W/du, Prog, 20A/20V, 200W; Power Supply Output Type Keysight Technologies E3633A CAL DU

Description
PWR SUPPLY CAL W/DU, PROG, 20A/20V, 200W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:10A; Output Current Max:20A; Power Rating:200W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
PWR SUPPLY CAL W/DU, PROG, 20A/20V, 200W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:10A; Output Current Max:20A; Power Rating:200W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Supply Cal W/du, Prog, 20A/20V, 200W; Power Supply Output Type Keysight Technologies - 12AC5783 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Supply Cal W/du, Prog, 20A/20V, 200W; Power Supply Output Type Keysight Technologies
12AC5783
Pwr Supply Cal W/du, Prog, 20A/20V, 200W; Power Supply Output Type Keysight Technologies 12AC5783
PWR SUPPLY CAL W/DU, PROG, 20A/20V, 200W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:10A; Output Current Max:20A; Power Rating:200W; Plug Type:- RoHS Compliant: Yes

PWR SUPPLY CAL W/DU, PROG, 20A/20V, 200W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:10A; Output Current Max:20A; Power Rating:200W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5783
Product Name Pwr Supply Cal W/du, Prog, 20A/20V, 200W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 6U Programmable DC Power - hea6849-ea-pu-11500-120-6u-60000w-32068 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1500.0 volts
AC Output Current 0.0 to 120 amps
View Details