Keysight Technologies,Inc. Power Supply Unit-Psu Dc, Bench, 15V/30V, 120W; Power Supply Output Type Keysight Technologies E3632A

Description
POWER SUPPLY UNIT-PSU DC, BENCH, 15V/30V, 120W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:4A; Output Current Max:7A; Power Rating:120W RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY UNIT-PSU DC, BENCH, 15V/30V, 120W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:4A; Output Current Max:7A; Power Rating:120W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Unit-Psu Dc, Bench, 15V/30V, 120W; Power Supply Output Type Keysight Technologies - 91F3059 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Unit-Psu Dc, Bench, 15V/30V, 120W; Power Supply Output Type Keysight Technologies
91F3059
Power Supply Unit-Psu Dc, Bench, 15V/30V, 120W; Power Supply Output Type Keysight Technologies 91F3059
POWER SUPPLY UNIT-PSU DC, BENCH, 15V/30V, 120W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:4A; Output Current Max:7A; Power Rating:120W RoHS Compliant: Yes

POWER SUPPLY UNIT-PSU DC, BENCH, 15V/30V, 120W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:4A; Output Current Max:7A; Power Rating:120W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 91F3059
Product Name Power Supply Unit-Psu Dc, Bench, 15V/30V, 120W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.12 - Switch mode power supply - 781212302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 40 C (-4 to 104 F)
View Details
PS-12-M Open Power Supply - PS-12-M - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
Current Source Power Unit - 4103C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details