Keysight Technologies,Inc. Power Supply Cal W/du, Prog, 7A/30V/120W; Power Supply Output Type Keysight Technologies E3632A CAL DU

Description
POWER SUPPLY CAL W/DU, PROG, 7A/30V/120W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:4A; Output Current Max:7A; Power Rating:120W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY CAL W/DU, PROG, 7A/30V/120W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:4A; Output Current Max:7A; Power Rating:120W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Cal W/du, Prog, 7A/30V/120W; Power Supply Output Type Keysight Technologies - 12AC5780 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Cal W/du, Prog, 7A/30V/120W; Power Supply Output Type Keysight Technologies
12AC5780
Power Supply Cal W/du, Prog, 7A/30V/120W; Power Supply Output Type Keysight Technologies 12AC5780
POWER SUPPLY CAL W/DU, PROG, 7A/30V/120W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:4A; Output Current Max:7A; Power Rating:120W; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY CAL W/DU, PROG, 7A/30V/120W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:4A; Output Current Max:7A; Power Rating:120W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5780
Product Name Power Supply Cal W/du, Prog, 7A/30V/120W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Space Products - MLN10005D - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
DC Output Power 4 watts
View Details
High Voltage Power Supplies - 303L-30kV-NEG-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
AC DC Converters - RPS-400ATX-ZE-ND - DigiKey
Specs
Type 1
DC Output Voltage -5.0 volts
AC Input Voltage 100.0 to 240.0 volts
View Details