Keysight Technologies,Inc. Power Supply Cal W/d, Prog, 7A/30V, 120W; Power Supply Output Type Keysight Technologies E3632A CAL D

Description
POWER SUPPLY CAL W/D, PROG, 7A/30V, 120W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:4A; Output Current Max:7A; Power Rating:120W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY CAL W/D, PROG, 7A/30V, 120W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:4A; Output Current Max:7A; Power Rating:120W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Cal W/d, Prog, 7A/30V, 120W; Power Supply Output Type Keysight Technologies - 12AC5779 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Cal W/d, Prog, 7A/30V, 120W; Power Supply Output Type Keysight Technologies
12AC5779
Power Supply Cal W/d, Prog, 7A/30V, 120W; Power Supply Output Type Keysight Technologies 12AC5779
POWER SUPPLY CAL W/D, PROG, 7A/30V, 120W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:4A; Output Current Max:7A; Power Rating:120W; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY CAL W/D, PROG, 7A/30V, 120W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:4A; Output Current Max:7A; Power Rating:120W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5779
Product Name Power Supply Cal W/d, Prog, 7A/30V, 120W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
3590-Series - 3590-2D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
AC/DC Adapters - 1176637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details