Keysight Technologies,Inc. Cal Power Supply, Prog, 5A, 25V, 80W; Power Supply Output Type Keysight Technologies E3631A CAL

Description
CAL POWER SUPPLY, PROG, 5A, 25V, 80W; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:-25V; Output Voltage Max:25V; Output Current Min:0A; Output Current Max:5A; Power Rating:80W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
CAL POWER SUPPLY, PROG, 5A, 25V, 80W; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:-25V; Output Voltage Max:25V; Output Current Min:0A; Output Current Max:5A; Power Rating:80W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Power Supply, Prog, 5A, 25V, 80W; Power Supply Output Type Keysight Technologies - 12AC5775 - Newark, An Avnet Company
Chicago, IL, United States
Cal Power Supply, Prog, 5A, 25V, 80W; Power Supply Output Type Keysight Technologies
12AC5775
Cal Power Supply, Prog, 5A, 25V, 80W; Power Supply Output Type Keysight Technologies 12AC5775
CAL POWER SUPPLY, PROG, 5A, 25V, 80W; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:-25V; Output Voltage Max:25V; Output Current Min:0A; Output Current Max:5A; Power Rating:80W; Plug Type:- RoHS Compliant: Yes

CAL POWER SUPPLY, PROG, 5A, 25V, 80W; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:-25V; Output Voltage Max:25V; Output Current Min:0A; Output Current Max:5A; Power Rating:80W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5775
Product Name Cal Power Supply, Prog, 5A, 25V, 80W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 2U Programmable DC Power - ea-ps-10060-60-2u-27692 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 60 amps
View Details