Keysight Technologies,Inc. Bench Power Supply, +6V / +25V / -25V; Power Supply Output Type Keysight Technologies E3631A/1CM

Description
BENCH POWER SUPPLY, +6V / +25V / -25V; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:-25V; Output Voltage Max:25V; Output Current Min:0A; Output Current Max:5A; Power Rating:80W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
BENCH POWER SUPPLY, +6V / +25V / -25V; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:-25V; Output Voltage Max:25V; Output Current Min:0A; Output Current Max:5A; Power Rating:80W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bench Power Supply, +6V / +25V / -25V; Power Supply Output Type Keysight Technologies - 66H9734 - Newark, An Avnet Company
Chicago, IL, United States
Bench Power Supply, +6V / +25V / -25V; Power Supply Output Type Keysight Technologies
66H9734
Bench Power Supply, +6V / +25V / -25V; Power Supply Output Type Keysight Technologies 66H9734
BENCH POWER SUPPLY, +6V / +25V / -25V; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:-25V; Output Voltage Max:25V; Output Current Min:0A; Output Current Max:5A; Power Rating:80W; Plug Type:- RoHS Compliant: Yes

BENCH POWER SUPPLY, +6V / +25V / -25V; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:-25V; Output Voltage Max:25V; Output Current Min:0A; Output Current Max:5A; Power Rating:80W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 66H9734
Product Name Bench Power Supply, +6V / +25V / -25V; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.36 - Switch mode power supply - 783612301202 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PS-12-2 Open Power Supply - PS-12-2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
Current Source Power Unit - 4007 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - DCR300-9B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 2700 watts
View Details
2 suppliers