Keysight Technologies,Inc. Dc Power Supply W/gpib Module, Prog; Power Supply Output Type Keysight Technologies E36313A/GPB

Description
DC POWER SUPPLY W/GPIB MODULE, PROG; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Min:0A; Output Current Max:10A; Power Rating:160W; Supply Voltage Min:-RoHS Compliant: Yes
Datasheet
Description
DC POWER SUPPLY W/GPIB MODULE, PROG; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Min:0A; Output Current Max:10A; Power Rating:160W; Supply Voltage Min:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Supply W/gpib Module, Prog; Power Supply Output Type Keysight Technologies - 15AC9661 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Supply W/gpib Module, Prog; Power Supply Output Type Keysight Technologies
15AC9661
Dc Power Supply W/gpib Module, Prog; Power Supply Output Type Keysight Technologies 15AC9661
DC POWER SUPPLY W/GPIB MODULE, PROG; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Min:0A; Output Current Max:10A; Power Rating:160W; Supply Voltage Min:-RoHS Compliant: Yes

DC POWER SUPPLY W/GPIB MODULE, PROG; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Min:0A; Output Current Max:10A; Power Rating:160W; Supply Voltage Min:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 15AC9661
Product Name Dc Power Supply W/gpib Module, Prog; Power Supply Output Type Keysight Technologies
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-elr-10080-340-3u-27154 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 340 amps
View Details
1U Switching Regulated Power Supplies, Rackmount -  - Acopian Power Supplies
Specs
Type Current Source; DC Power Supply; Programmable Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor DIN Rail; Rack Mount; Wall Mount
View Details