Keysight Technologies,Inc. Dc Power Supply, 3O/p, 6V, 5A, Prog; Power Supply Output Type Keysight Technologies E36312A

Description
DC POWER SUPPLY, 3O/P, 6V, 5A, PROG; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Min:0A; Output Current Max:5A; Power Rating:80W; Supply Voltage Min:- RoHS Compliant: Yes
Datasheet
Description
DC POWER SUPPLY, 3O/P, 6V, 5A, PROG; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Min:0A; Output Current Max:5A; Power Rating:80W; Supply Voltage Min:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Supply, 3O/p, 6V, 5A, Prog; Power Supply Output Type Keysight Technologies - 15AC9655 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Supply, 3O/p, 6V, 5A, Prog; Power Supply Output Type Keysight Technologies
15AC9655
Dc Power Supply, 3O/p, 6V, 5A, Prog; Power Supply Output Type Keysight Technologies 15AC9655
DC POWER SUPPLY, 3O/P, 6V, 5A, PROG; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Min:0A; Output Current Max:5A; Power Rating:80W; Supply Voltage Min:- RoHS Compliant: Yes

DC POWER SUPPLY, 3O/P, 6V, 5A, PROG; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Min:0A; Output Current Max:5A; Power Rating:80W; Supply Voltage Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 15AC9655
Product Name Dc Power Supply, 3O/p, 6V, 5A, Prog; Power Supply Output Type Keysight Technologies
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6983-ea-psi-10360-240-4u-wc-30000w-32202 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 240 amps
View Details