Keysight Technologies,Inc. Dc Power Supply W/recessed Binding Post; Power Supply Output Type Keysight Technologies E36312A/RBP

Description
DC POWER SUPPLY W/RECESSED BINDING POST; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Min:0A; Output Current Max:5A; Power Rating:80W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
DC POWER SUPPLY W/RECESSED BINDING POST; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Min:0A; Output Current Max:5A; Power Rating:80W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Supply W/recessed Binding Post; Power Supply Output Type Keysight Technologies - 15AC9659 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Supply W/recessed Binding Post; Power Supply Output Type Keysight Technologies
15AC9659
Dc Power Supply W/recessed Binding Post; Power Supply Output Type Keysight Technologies 15AC9659
DC POWER SUPPLY W/RECESSED BINDING POST; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Min:0A; Output Current Max:5A; Power Rating:80W; Plug Type:- RoHS Compliant: Yes

DC POWER SUPPLY W/RECESSED BINDING POST; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Min:0A; Output Current Max:5A; Power Rating:80W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 15AC9659
Product Name Dc Power Supply W/recessed Binding Post; Power Supply Output Type Keysight Technologies
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

FSP AC to DC 100-240V 750W 2U(1+1)Redundant with PFC - RPS8-750ATX-XE - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 60 C (32 to 140 F)
Regulatory Compliance CE / FCC / CUL / TUV / CB / CCC / BSMI
View Details
2 suppliers
3590-Series - 3590-1C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details